ANSI - INCITS/ISO/IEC 8378-1
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 3,8 tpmm (96 tpi), on both sides - Part 1 : Dimensional, physical and magnetic characteristics
| Organization: | ANSI |
| Publication Date: | 1 January 1986 |
| Status: | active |
| Page Count: | 19 |
scope:
Scope and field of application =
This part of IS0 8378 specifies the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems.
NOTE - Numeric values in the SI and/or Imperial measurement system in this part of IS0 8378 may have been rounded off and therefore are consistent with, but not exactly equal to, each other. Either system may be used, but the two should be neither intermixed nor reconverted. The original design was made using Imperial units and further developments were made using SI units.
Document History