ANSI - INCITS/ISO/IEC 21481

Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol -2 (NFCIP-2)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2012
Status: active
Page Count: 10
scope:

ISO/IEC 18092, ISO/IEC 14443 and ISO/IEC 15693 specify the radio frequency signal interface, initialization, anti-collision and protocols for wireless interconnection of closely coupled devices and access to contactless integrated circuit cards operating at 13,56 MHz.

This International Standard specifies the communication mode selection mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, ISO/IEC 14443 or ISO/IEC 15693. This International Standard requires implementations to enter the selected communication mode as specified in the respective International Standard. The communication mode specifications, however, are outside the scope of this International Standard.

Document History

INCITS/ISO/IEC 21481
January 1, 2012
Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol -2 (NFCIP-2)
ISO/IEC 18092, ISO/IEC 14443 and ISO/IEC 15693 specify the radio frequency signal interface, initialization, anti-collision and protocols for wireless interconnection of closely coupled devices and...
January 1, 2012
Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol -2 (NFCIP-2)
ISO/IEC 18092, ISO/IEC 14443 and ISO/IEC 15693 specify the radio frequency signal interface, initialization, anti-collision and protocols for wireless interconnection of closely coupled devices and...

References

Advertisement