ANSI - INCITS/ISO 6596-1

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using two-frequency recording at 7 958 ftprad, 1.9 tpmm (48 tpi), on one side - Part 1 : Dimensional, physical and magnetic characteristics

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1985
Status: active
Page Count: 19
scope:

Scope and field of application

This part of IS0 6596 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.

NOTE - Numeric values in the SI and/or Imperial measurement system in this International Standard may have been rounded and therefore are consistent with, but not exactly equal to, each other. Either system may be used, but the two should be neither intermixed nor reconverted. The original design was made using Imperial units and further developments were made using SI units.

Document History

INCITS/ISO 6596-1
January 1, 1985
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using two-frequency recording at 7 958 ftprad, 1.9 tpmm (48 tpi), on one side - Part 1 : Dimensional, physical and magnetic characteristics
Scope and field of application This part of IS0 6596 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data...

References

Advertisement