SNZ AS/NZS ISO 10957

Information and documentation - International standard music number (ISMN)

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 24 February 2016
Status: active
Page Count: 24
scope:

This International Standard specifies the International standard music number (ISMN), which is a means of uniquely identifying editions of notated music. It specifies the assignment of a unique ISMN on such editions so as to distinguish one edition of a title or one separate component of an edition from all other editions.

This International Standard also specifies the construction of an ISMN and its location on editions of notated music. This International Standard is applicable to editions of notated music. The ISMN can also be used to identify editions of notated music that are presented with other media to form an integrated whole (e.g. an edition that, together with a sound recording, forms a single product).

The ISMN is not suitable for the identification of material in other media that are issued separately, such as sound or audiovisual products (e.g. CDs or DVDs), for which other standards such as ISO 3901 (International Standard Recording Code) and ISO 15706 (International Standard Audiovisual Number) are applicable.

The ISMN is not suitable for the identification of the products themselves (CDs or DVDs), for which the European article numbering (EAN) 13-digit bar code can be used.

Document History

September 29, 2023
Information and documentation – International standard music number (ISMN)
This document specifies the International standard music number (ISMN), which is a means of uniquely identifying editions of notated music. It specifies the assignment of a unique ISMN on such...
SNZ AS/NZS ISO 10957
February 24, 2016
Information and documentation - International standard music number (ISMN)
This International Standard specifies the International standard music number (ISMN), which is a means of uniquely identifying editions of notated music. It specifies the assignment of a unique ISMN...
July 1, 2004
Information and documentation International standard music number (ISMN)
A description is not available for this item.

References

Advertisement