ANSI - INCITS/ISO/IEC 8860-1

Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1 : Dimensional, physical and magnetic characteristics

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1987
Status: active
Page Count: 27
scope:

Scope and field of application

This part of IS0 9960 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.

NOTE - Numeric values in the SI and/or Imperial measurements system in this part of IS0 8860 may have been rounded off and therefore are consistent with, but not exactly equal to, each other. Either system may be used, but the two should be neither intermixed nor reconverted. The original design was made using SI units.

Document History

January 1, 1987
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1 : Dimensional, physical and magnetic characteristics
Scope and field of application This part of ISO 8860 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data...
INCITS/ISO/IEC 8860-1
January 1, 1987
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1 : Dimensional, physical and magnetic characteristics
Scope and field of application This part of IS0 9960 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data...

References

Advertisement