ANSI - INCITS/ISO/IEC 16509

Information Technology - Year 2000 Terminology

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1999
Status: active
Page Count: 18
scope:

This standard identiÞes terms and concepts pertinent to the resolution of the Year 2000 issue, including the rollover from the year 1999 to 2000, incorrect recognition of leap years, and values in date Þelds used for non-date purposes, and provides deÞnitions of these terms and descriptions of these concepts.

This standard does not speciÞcally address operating system anomalies such as might occur in the year 2038.

Purpose

This standard provides a common lexicon with descriptions and deÞnitions for the Year 2000 issue. These descriptions and deÞnitions may be applied in whole or in part depending on the requirement.

This standard is composed of a DeÞnitions Clause (3), a Concepts Clause (4), and two Annexes (A and B).

Document History

January 1, 1999
Information Technology - Year 2000 Terminology
This standard identiÞes terms and concepts pertinent to the resolution of the Year 2000 issue, including the rollover from the year 1999 to 2000, incorrect recognition of leap years, and values in...
INCITS/ISO/IEC 16509
January 1, 1999
Information Technology - Year 2000 Terminology
This standard identiÞes terms and concepts pertinent to the resolution of the Year 2000 issue, including the rollover from the year 1999 to 2000, incorrect recognition of leap years, and values in...
Advertisement