ANSI - INCITS/ISO/IEC 16825

Information Technology - Case For 120 Mm DVD-RAM Disks

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1999
Status: active
Page Count: 62
scope:

This International Standard specifies the characteristics of a case for use with 120 mm DVD-RAM disks as specified in ISO/IEC 16824. This International Standard specifies three related, but different implementations of such cases, viz.

Type 1 Provides a case for a one-sided (Type 1S) or a two-sided (Type 2S) DVD-RAM disk such that the disk can not be removed from the case. This case is reversible.

Type 2 Provides a case for a one-sided DVD-RAM disk (Type 1S) such that the disk may be removed from the case. This case is not reversible.

Type 3 Provides a case into which a one-sided DVD-RAM disk (Type 1S) may be inserted, then used as a cartridge. This case is not reversible.

This International Standard specifies

-  the environments in which the cases are to be operated and stored;

- the dimensional and mechanical characteristics of the case, so as to provide mechanical interchangeability between data processing systems;

This International Standard provides for mechanical interchange between optical disk drives. Together with 120 mm DVD-RAM disks according to ISO/IEC 16824 and a standard for volume and file structure, it provides for full data interchange between data processing systems.

Document History

INCITS/ISO/IEC 16825
January 1, 1999
Information Technology - Case For 120 Mm DVD-RAM Disks
This International Standard specifies the characteristics of a case for use with 120 mm DVD-RAM disks as specified in ISO/IEC 16824. This International Standard specifies three related, but different...
January 1, 1999
Information Technology - Case For 120 Mm DVD-RAM Disks
This International Standard specifies the characteristics of a case for use with 120 mm DVD-RAM disks as specified in ISO/IEC 16824. This International Standard specifies three related, but different...
Advertisement