ARMY - AR TM 38-701
Packaging of Material Packing
| Organization: | ARMY |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 388 |
scope:
This manual emphasizes the importance of packing of military supplies and equipment. It contains detailed information concerning the requirements to accomplish packing operations. The requirements include use of exterior shipping containers; the assembling of items or packs into the container; anchoring, blocking, bracing, and cushioning of items or packages within the container; weatherproofing; strapping of containers; the testing of exterior packs; palletization and unitization of loads; parcel post; and related subject matter. General exterior marking in accordance with MIL-STD-129 is discussed.
PURPOSE
This publication contains information on the fundamental principles and approved methods and techniques used in the protection of military supplies and equipment against deterioration and damage during shipment and storage. It is published as an official document for use in operations and in the training of military and civilian personnel from all segments of the Department of Defense (DOD) and supporting agencies, as well as for interested industrial personnel. It contains information based on specifications, standards, and other pertinent documents, current as of the date of preparation and coordination of the publication.
intended Use:
Boxes covered by ASTM D6256 are intended to be used for items which can be attached to a loadbearing base. It is intended that the entire load be carried on the base. The super-structure (tops,... View More
Document History