DNVGL-CG-0182

Allowable thickness diminution for hull structure

inactive
Buy Now
Organization: DNVGL
Publication Date: 1 February 2016
Status: inactive
Page Count: 32
scope:

Introduction

The purpose of the present class guideline is to provide the user with general information and methods for assessing the acceptance level of corrosion in hull structures.

As not all designs or circumstances can be covered, the instruction herein should be used with particular caution. Acceptance of repair extent and method must be given by the Society.

Document History

July 1, 2022
Allowable thickness diminution for hull structure
This class guideline contains requirements for all types of vessels, built from steel or aluminium, for all relevant structural elements considering different kinds of corrosion types and are based...
July 1, 2021
Allowable thickness diminution for hull structure
This classification guideline contains requirements for all types of vessels, built from steel or aluminium, for all relevant structural elements considering different kinds of corrosion types,...
August 1, 2020
Allowable thickness diminution for hull structure
This classification guideline contains requirements for all types of vessels, built from steel or aluminium, for all relevant structural elements considering different kinds of corrosion types,...
DNVGL-CG-0182
February 1, 2016
Allowable thickness diminution for hull structure
Introduction The purpose of the present class guideline is to provide the user with general information and methods for assessing the acceptance level of corrosion in hull structures. As not all...

References

Advertisement