GMW17430
Polyamide 66 – Heat Stabilized, Impact Modified, Weatherable
| Organization: | GMW |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 5 |
scope:
Material Description. This standard covers properties of heat stabilized, impact modified, weatherable polyamide 66 (nylon 66), which are used in injected form for molded components.
Symbols. The material abbreviation according to ISO 11469 is >PA66-I<.
Applicability. Typical applications include: windshield washer system components, wheel nutcaps.
Remarks. The standard is classified by level of impact modifiers. Additional types will be added as necessary:
- T1: High Impact modified (none available at this time).
- T2: Very High impact modified.
Document History