ANSI - INCITS/ISO/IEC 14888-1

Information technology - Security techniques - Digital signatures with appendix - Part 1: General

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2008
Status: active
Page Count: 18
scope:

ISO/IEC 14888 specifies several digital signature mechanisms with appendix for messages of arbitrary length.

This part of ISO/IEC 14888 contains general principles and requirements for digital signatures with appendix. It also contains definitions and symbols which are used in all parts of ISO/IEC 14888.

Various means are available to obtain a reliable copy of the public verification key, e.g., a public key certificate. Techniques for managing keys and certificates are outside the scope of ISO/IEC 14888. For further information, see ISO/IEC 9594-8 [4], ISO/IEC 11770-3 [3] and ISO/IEC 15945 [5].

Document History

INCITS/ISO/IEC 14888-1
January 1, 2008
Information technology - Security techniques - Digital signatures with appendix - Part 1: General
ISO/IEC 14888 specifies several digital signature mechanisms with appendix for messages of arbitrary length. This part of ISO/IEC 14888 contains general principles and requirements for digital...
January 1, 2008
Information technology - Security techniques - Digital signatures with appendix - Part 1: General
ISO/IEC 14888 specifies several digital signature mechanisms with appendix for messages of arbitrary length. This part of ISO/IEC 14888 contains general principles and requirements for digital...
December 15, 1998
Information technology Security techniques Digital signatures with appendix Part 1: General
A description is not available for this item.

References

Advertisement