ANSI - INCITS/ISO/IEC 10747

Information technology - Telecommunications and information exchange between systems - Protocol for exchange of inter-domain routeing information among intermediate systems to support forwarding of ISO 8473 PDUs

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1994
Status: active
Page Count: 124
scope:

This international Standard specifies a protocol to be used by Boundary Intermediate systems (defined in 3.6) to acquire and maintain information for the purpose of routeing NPDUs between different routeing domains. Figure 1 illustrates the field of application of this International Standard.

This International Standard specifies:

- the procedures for the exchange of inter-domain reachability and path information between BlSs the procedures for maintaining inter-domain routeing information bases within a BIS the encoding of protocol data units used to distribute inter-domain routeing information between BlSs the functional requirements for implementations that claim conformance to this International Standard

The procedures are defined in terms of:

- interactions between Boundary Intermediate systems through the exchange of protocol data units

- interactions between this protocol and the underlying Network Service through the exchange of service primitives

- constraints on policy feasibility and enforcement which must be observed by each Boundary Intermediate system in a routeing domain

The boundaries of Administrative Domains are realized as artifacts of the placement of policy constraints and the aggregation of network layer reachability information; they are not manifested explicitly in the protocol. The protocol described in this International Standard operates at the level of individual routeing domains. The establishment of administrative domains is outside the scope of this International Standard.

Document History

January 1, 1996
Implementation conformance statement proformas Corrigendum 1
A description is not available for this item.
January 1, 1996
Amendment 1 to ISO/IEC 10747:1994 Implementation conformance statement proformas
A description is not available for this item.
January 1, 1996
Amendment 1 to ISO/IEC 10747:1994 Implementation conformance statement proformas
A description is not available for this item.
January 1, 1996
Implementation conformance statement proformas Corrigendum 1
A description is not available for this item.
January 1, 1994
Information technology - Telecommunications and information exchange between systems - Protocol for exchange of inter-domain routeing information among intermediate systems to support forwarding of ISO 8473 PDUs
This international Standard specifies a protocol to be used by Boundary Intermediate systems (defined in 3.6) to acquire and maintain information for the purpose of routeing NPDUs between different...
INCITS/ISO/IEC 10747
January 1, 1994
Information technology - Telecommunications and information exchange between systems - Protocol for exchange of inter-domain routeing information among intermediate systems to support forwarding of ISO 8473 PDUs
This international Standard specifies a protocol to be used by Boundary Intermediate systems (defined in 3.6) to acquire and maintain information for the purpose of routeing NPDUs between different...

References

Advertisement