ANSI - INCITS/ISO/IEC 10885
Information technology - 356 mm optical disk cartridge for information interchange - Write once
| Organization: | ANSI |
| Publication Date: | 1 January 1993 |
| Status: | active |
| Page Count: | 115 |
scope:
This International Standard specifies the characteristics of 356 mm optical disk cartridges of the type providing for information to be written once and read many times.
IS0 10885 specifies
- definitions of essential concepts,
- the environment in which the characteristics shall be tested,
- the environments in which the cartridge shall be operated and stored,
- the mechanical, physical and dimensional characteristics of the case and of the optical disk,
- the optical characteristics and the recording characteristics for recording the information once and for reading it many times, so as to provide physical interchangeability between data processing systems.
- the format for the physical disposition of the tracks and sectors, the error correction codes, the modulation methods used for recording and the quality of the recorded signals.
Together with a standard for volume and file structure, lSO/lEC 10885 provides for full data interchange between data processing systems.
Document History