ANSI - INCITS/ISO/IEC 23360-2

Linux Standard Base (LSB) core specification 3.1 - Part 2: Specification for IA32 architecture

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2006
Status: active
Page Count: 90
scope:

Module Specific Scope

This is the IA32 architecture specific Core part of the Linux Standard Base (LSB). This part supplements the generic LSB Core module with those interfaces that differ between architectures.

Interfaces described in this part of ISO/IEC 23360 are mandatory except where explicitly listed otherwise. Core interfaces may be supplemented by other modules; all modules are built upon the core.

Document History

INCITS/ISO/IEC 23360-2
January 1, 2006
Linux Standard Base (LSB) core specification 3.1 - Part 2: Specification for IA32 architecture
Module Specific Scope This is the IA32 architecture specific Core part of the Linux Standard Base (LSB). This part supplements the generic LSB Core module with those interfaces that differ between...

References

Advertisement