ANSI - INCITS/ISO/IEC 28361
Information technology - Telecommunications and information exchange between systems - Near Field Communication Wired Interface (NFC-WI)
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 24 |
scope:
This International Standard specifies the digital wire interface between a Transceiver and a Front-end. The specification includes the signal wires, binary signals, the state diagrams and the bit encodings for three data rates.
Document History
INCITS/ISO/IEC 28361
January 1, 2007
Information technology - Telecommunications and information exchange between systems - Near Field Communication Wired Interface (NFC-WI)
This International Standard specifies the digital wire interface between a Transceiver and a Front-end. The specification includes the signal wires, binary signals, the state diagrams and the bit...