ANSI - INCITS/ISO/IEC 29171

Information technology - Digitally recorded media for information interchange and storage - Information Versatile Disk for Removable usage (iVDR) cartridge

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2009
Status: active
Page Count: 36
scope:

This International Standard specifies the dimensional, mechanical and physical characteristics of an information Versatile Disk for Removable usage (iVDR) cartridge to enable mechanical interchangeability between data processing systems. Hard disk drive technologies can be used in the cartridge.

This International Standard specifies the environment in which iVDR cartridges are to be operated and stored, and specifies the dimensions and pin assignments of a connector employed by iVDR cartridges to enable data interchange.

Together with ISO/IEC 24739-3 and a standard for volume and file structure, this International Standard enables full data interchange between data processing systems.

Document History

INCITS/ISO/IEC 29171
January 1, 2009
Information technology - Digitally recorded media for information interchange and storage - Information Versatile Disk for Removable usage (iVDR) cartridge
This International Standard specifies the dimensional, mechanical and physical characteristics of an information Versatile Disk for Removable usage (iVDR) cartridge to enable mechanical...

References

Advertisement