ANSI - INCITS/ISO/IEC TR 9575

Information technology - Telecommunications and information exchange between systems - OSI Routeing Framework

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1995
Status: active
Page Count: 21
scope:

This Technical Report provides a framework in which OS1 protocols for routeing may be developed and to expedite the progression of routeing protocols through the standardisation process. At the time of publication, this report reflected the current state of OS1 Routeing, and does not preclude future extensions and developments.

Document History

INCITS/ISO/IEC TR 9575
January 1, 1995
Information technology - Telecommunications and information exchange between systems - OSI Routeing Framework
This Technical Report provides a framework in which OS1 protocols for routeing may be developed and to expedite the progression of routeing protocols through the standardisation process. At the time...
January 1, 1995
Information technology - Telecommunications and information exchange between systems - OSI Routeing Framework
This Technical Report provides a framework in which OSI protocols for routeing may be developed and to expedite the progression of routeing protocols through the standardisation process. At the time...

References

Advertisement