ANSI - INCITS/ISO/IEC TR 15285
Information technology - An operational model for characters and glyphs (Technical Report)
Organization: | ANSI |
Publication Date: | 1 January 1988 |
Status: | active |
Page Count: | 31 |
scope:
The purpose of this Technical Report is to provide a general framework for discussing characters and glyphs. The framework is applicable to a variety of coded character sets and glyph-identification
This Technical Report
- differentiates between coded characters and registered glyphs
- identifies the domain of use of coded characters and glyph identifiers
- provides a conceptual framework for the formatting and presentation of coded character data using glyph identifiers and glyph representations
This Technical Report describes idealized principles that were not completely followed in coding characters for ISO/IEC 10646 and in registering glyphs according to lSO/IEC 10036. The fact that ISO/IEC 10646, ISO/IEC 10036, and other standards do not completely follow the principles in the model does not invalidate the model and does not diminish the utility of having the model.