ANSI - INCITS/ISO/IEC TR 15413

Information Technology - Font Services - Part 1: Abstract Service definition (Technical Report)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2001
Status: active
Page Count: 34
scope:

This Technical Report provides the access facilities which can be used for creation, distribution, management, and use of font resources conforming to the architecture of ISO/IEC 9541.

This Technical Report is intended to be used in a variety of configurations meeting a variety of connectivity needs, including communication protocols, application programming interfaces, and application services.

This Technical Report defines an abstract interface to the font access facilities. This Technical Report will not specify the concrete syntax for a language binding of font service facilities, nor the concrete protocol used to communicate between the systems that provides or uses the font service facilities.

This Technical Report is intended for use in a wide variety of document processing environments, including:

- authoring;

- formatting and page layout;

- printing and display services;

- electronic publishing via removable media and/or information network.

Document History

INCITS/ISO/IEC TR 15413
January 1, 2001
Information Technology - Font Services - Part 1: Abstract Service definition (Technical Report)
This Technical Report provides the access facilities which can be used for creation, distribution, management, and use of font resources conforming to the architecture of ISO/IEC 9541. This...
January 1, 2001
Information Technology - Font Services - Part 1: Abstract Service definition (Technical Report)
This Technical Report provides the access facilities which can be used for creation, distribution, management, and use of font resources conforming to the architecture of ISO/IEC 9541. This...

References

Advertisement