DNVGL-CG-0135
Liquefied gas carriers with independent cylindrical tanks of type C
| Organization: | DNVGL |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 32 |
scope:
Application
This class guideline gives scope, methods and design criteria required for strength analysis of the tank system for gas carriers with independent tanks of type C. This class guideline is also applicable for tank systems with independent tanks of type C on other ship types than gas carriers.
Structural analysis carried out in accordance with the procedures outlined in this class guideline will normally be accepted for plan approval.
Attention should be given to additional requirements by flag or port authorities, e.g. ref. Sec.6 /2/ and /3/.
Document History