HOLDEN - HN 2377

Sealer Performed, Weldable High Expansion 100-200%

active, Most Current
Buy Now
Organization: HOLDEN
Publication Date: 1 February 2016
Status: active
Page Count: 5
scope:

This specification details the requirements of an extruded weld through tape which will expand approximately 100-200% and cure upon heating. The material is tacky one side, and is intended for sealing interior and exterior body joints against water, dust and air intrusion.

The material must be a smooth and homogeneous mixture free of air, lumps, unmixed particles and foreign materials. Material must not contain chlorine or produce an unpleasant odour upon welding.

After removal of the release paper, the material must have satisfactory pressure sensitive tack and adhere to oily surfaces such as steel, zinc coated steel and galvanised metal. It must have good weatherability and must not accelerate corrosion of the substrate over which it is applied.

Document History

HN 2377
February 1, 2016
Sealer Performed, Weldable High Expansion 100-200%
This specification details the requirements of an extruded weld through tape which will expand approximately 100-200% and cure upon heating. The material is tacky one side, and is intended for...
September 1, 2007
SEALER PREFORMED, WELDABLE HIGH EXPANSION 100-200%
This specification details the requirements of an extruded weld through tape which will expand approximately 100-200% and cure upon heating. The material is tacky one side, and is intended for...
March 1, 2006
SEALER PREFORMED, WELDABLE HIGH EXPANSION 100-200%
This specification details the requirements of an extruded weld through tape which will expand approximately 100-200% and cure upon heating. The material is tacky one side, and is intended for...
August 1, 2001
SEALER PREFORMED, WELDABLE HIGH EXPANSION 100-200%
1. SCOPE This specification details the requirements of an extruded weld through tape which will expand approximately 100-200% and cure upon heating. The material is tacky one side, and is intended...

References

Advertisement