CEI EN 60601-2-3
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of short-wave therapy equipment
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Therapy equipment): | 11.040.60 |
scope:
This particular standard specifies the requirements for the safety of SHORT-WAVE THERAPY EQUIPMENT, hereafter referred to as ME EQUIPMENT, as defined in subclause 201.3.206.
LOW POWER EQUIPMENT as defined in subclause 201.3.202 is exempted from certain requirements of this standard.
Document History
May 1, 2017
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of short-wave therapy equipment
A description is not available for this item.
February 1, 2017
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of short-wave therapy equipment
A description is not available for this item.
December 1, 2016
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of short-wave therapy equipment
This particular standard specifies the requirements for the safety of SHORT-WAVE THERAPY EQUIPMENT, hereafter referred to as ME EQUIPMENT, as defined in subclause 201.3.206.
LOW POWER EQUIPMENT as...
CEI EN 60601-2-3
January 1, 2016
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of short-wave therapy equipment
This particular standard specifies the requirements for the safety of SHORT-WAVE THERAPY EQUIPMENT, hereafter referred to as ME EQUIPMENT, as defined in subclause 201.3.206.
LOW POWER EQUIPMENT as...
July 1, 1999
Medical electrical equipment - Part 2: Particular requirements for the safety of short-wave therapy equipment
La presente variante introduce una serie di revisioni alla CEI EN 60601-2-3:1998-02 che tengono conto della varianti alla Parte 1 e del contenuto delle Norme Collaterali. Il contenuto tecnico rimane...
February 1, 1998
Medical electrical equipment - Part 2: Particular requirements for the safety of short-wave therapy equipment
La Norma fornisce le prescrizioni di sicurezza per apparecchi di terapia ad onde corte aventi una potenza di uscita nominale non superiore a 500 W. Gli apparecchi a bassa potenza, cioè inferiore a 10...
November 1, 1993
Apparecchi elettromedicali. - Parte 2: Norme particolari per la sicurezza degli apparecchi di terapia a onde corte
Versione italiana della Norma Europea CENELEC EN 60601-2-3, identica alla Pubblicazione IEC 601-2-3 (1991), la Norma fornisce le prescrizioni di sicurezza per apparecchi di terapia ad onde corte...