IETF RFC 7775
IS-IS Route Preference for Extended IP and IPv6 Reachability
active, Most Current
Buy Now
| Organization: | IETF |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 11 |
scope:
In existing specifications, the route preferences for IPv4/IPv6 Extended Reachability TLVs are not explicitly stated. There are also inconsistencies in the definition of how the up/down bit applies to route preference when the prefix advertisement appears in Level 2 Link State Protocol Data Units (LSPs). This document addresses these issues.
Document History
IETF RFC 7775
February 1, 2016
IS-IS Route Preference for Extended IP and IPv6 Reachability
In existing specifications, the route preferences for IPv4/IPv6 Extended Reachability TLVs are not explicitly stated. There are also inconsistencies in the definition of how the up/down bit applies...