CEI EN 60601-2-8

Medical electrical equipment Part 2: Particular requirements for basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV

inactive
Buy Now
Organization: CEI
Publication Date: 1 January 2016
Status: inactive
Page Count: 42
ICS Code (Radiographic equipment): 11.040.50
scope:

This international standard applies to the basic safety and essential performance of therapeutic X-RAY EQUIPMENT with NOMINAL X-RAY TUBE VOLTAGES in the range 10 kV to 1 MV when connected to alternating current SUPPLY MAINS, hereafter referred to as ME EQUIPMENT.

NOTE This standard covers TELETHERAPY and BRACHYTHERAPY. If a clause or subclause is specifically intended to be applicable to ME EQUIPMENT only, or to ME SYSTEMS only, the title and content of that clause or subclause will say so.

If that is not the case, the clause or subclause applies both to ME EQUIPMENT and to ME SYSTEMS, as relevant.

Document History

March 1, 2017
Medical electrical equipment Part 2: Particular requirements for basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
A description is not available for this item.
October 1, 2016
Medical electrical equipment Part 2: Particular requirements for basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
A description is not available for this item.
CEI EN 60601-2-8
January 1, 2016
Medical electrical equipment Part 2: Particular requirements for basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
This international standard applies to the basic safety and essential performance of therapeutic X-RAY EQUIPMENT with NOMINAL X-RAY TUBE VOLTAGES in the range 10 kV to 1 MV when connected to...
September 1, 1998
Medical electrical equipment - Part 2: Particular requirements for the safety of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
October 1, 1997
Medical electrical equipment - Part 2: Particular requirements for the safety of therapeutic X-ray generators
La presente Norma si applica ai generatori radiologici terapeutici che operano ad alte tensioni nominali comprese tra 10 kV e 400 kV, inclusi quando sono connessi ad una rete di alimentazione a...

References

Advertisement