CEI EN 61837-4
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 4: Hybrid enclosure outlines
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
This part of IEC 61837 specifies the outline drawings and terminal lead connections for surface piezoelectric devices with hybrid enclosure outlines and is based on IEC 61240:2012 which standardized layout rules of outline drawings of surface-mounted device.
Document History
CEI EN 61837-4
January 1, 2016
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 4: Hybrid enclosure outlines
This part of IEC 61837 specifies the outline drawings and terminal lead connections for surface piezoelectric devices with hybrid enclosure outlines and is based on IEC 61240:2012 which standardized...
March 1, 2005
Surface mounted piezoelectric devices for frequency control and selection Standard outlines and terminal lead connections Part 4: Hybrid enclosure outlines
Norma recepita mediante l'annuncio su CEINFORMA febbraio/marzo 2005.