CEN - EN ISO 9015-2

Destructive tests on welds in metallic materials - Hardness testing - Part 2: Microhardness testing of welded joints

active, Most Current
Organization: CEN
Publication Date: 1 February 2016
Status: active
Page Count: 18
ICS Code (Welded joints and welds): 25.160.40
scope:

This part of ISO 9015 specifies microhardness testing on transverse sections of welded joints of metallic materials with high hardness gradients. It covers Vickers hardness tests in accordance with ISO 6507-1, normally with test loads of 0,98 N to less than 49 N (HV 0,1 to less than HV 5).

NOTE Testing ensures that the highest and/or the lowest level of hardness of both parent materials (in the case of dissimilar materials both parent materials) and weld metal is determined.

This part of ISO 9015 is not applicable to hardness testing of welds with loads of 49,03 N and above, which is covered by ISO 9015-1.

This part of ISO 9015 is not applicable to Vickers hardness testing of resistance spot, projection and seam welds, which is covered by ISO 14271.

This part of ISO 9015 is not applicable to hardness testing of very narrow welds, e.g. those typically produced by laser and electron beam welding (see ISO 22826).

 

Document History

EN ISO 9015-2
February 1, 2016
Destructive tests on welds in metallic materials - Hardness testing - Part 2: Microhardness testing of welded joints
This part of ISO 9015 specifies microhardness testing on transverse sections of welded joints of metallic materials with high hardness gradients. It covers Vickers hardness tests in accordance with...
March 1, 2011
Destructive tests on welds in metallic materials - Hardness testing - Part 2: Microhardness testing of welded joints
This standard specifies micro hardness tests on transverse sections of welded joints of metallic materials with high hardness gradients. It covers Vickers hardness tests in accordance with ISO DIS...

References

Advertisement