CEI EN 60885-3

Electrical test methods for electric cables Part 3: Test methods for partial discharge measurements on lengths of extruded power cables

inactive
Buy Now
Organization: CEI
Publication Date: 1 January 2016
Status: inactive
Page Count: 28
ICS Code (Cables): 29.060.20
scope:

This part of IEC 60885 specifies the test methods for partial discharge (PD) measurements on lengths of extruded power cable, but does not include measurements made on installed cable systems.

Reference is made to IEC 60270 which gives the techniques and considerations applicable to partial discharge measurements in general.

Document History

March 1, 2016
Electrical test methods for electric cables Part 3: Test methods for partial discharge measurements on lengths of extruded power cables
This part of IEC 60885 specifies the test methods for partial discharge (PD) measurements on lengths of extruded power cable, but does not include measurements made on installed cable systems...
CEI EN 60885-3
January 1, 2016
Electrical test methods for electric cables Part 3: Test methods for partial discharge measurements on lengths of extruded power cables
This part of IEC 60885 specifies the test methods for partial discharge (PD) measurements on lengths of extruded power cable, but does not include measurements made on installed cable systems....
July 1, 2006
Electrical test methods for electric cables - Part 3: Test methods for partial discharge measurements on lengths of extruded power cables
La presente Norma riguarda le prescrizioni essenziali per le misure delle scariche parziali durante la prova sui cavi elettrici ad isolamento estruso.

References

Advertisement