CENELEC - EN 61800-7-1

Adjustable speed electrical power drive systems - Part 7-1: Generic interface and use of profiles for power drive systems - Interface definition

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2016
Status: active
Page Count: 116
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 61800 specifies a generic interface between power drive system(s) (PDS) and the application control program in a controller. The generic PDS interface is not specific to any particular communication network technology. Annexes of this part of IEC 61800 specify the mapping of the different drive profiles types onto the generic PDS interface.

The functions specified in this part of IEC 61800 are not intended to ensure functional safety. This requires additional measures according to the relevant standards, agreements and laws.

Document History

EN 61800-7-1
February 1, 2016
Adjustable speed electrical power drive systems - Part 7-1: Generic interface and use of profiles for power drive systems - Interface definition
This part of IEC 61800 specifies a generic interface between power drive system(s) (PDS) and the application control program in a controller. The generic PDS interface is not specific to any...
April 1, 2008
Adjustable speed electrical power drive systems - Part 7-1: Generic interface and use of profiles for power drive systems - Interface definition
A description is not available for this item.

References

Advertisement