DS/ISO 104

Rolling bearings - Thrust bearings - Boundary dimensions, general plan

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 December 2015
Status: active
Page Count: 30
ICS Code (Rolling bearings): 21.100.20
scope:

ISO 104:2015 specifies preferred boundary dimensions for single-direction and double-direction thrust bearings with flat back faces. In addition, it gives the minimum bore diameters of housing washers and maximum outside diameters of shaft washers of bearings in dimension series 11, 12, 13, 14, 22, 23 and 24. Guidelines for the extension of this International Standard for single-direction thrust bearings are given in Annex A. NOTE Boundary dimensions for aligning thrust bearings (none flat back faces) and aligning seat washers are given in ISO 20516.[2]

Document History

DS/ISO 104
December 16, 2015
Rolling bearings - Thrust bearings - Boundary dimensions, general plan
ISO 104:2015 specifies preferred boundary dimensions for single-direction and double-direction thrust bearings with flat back faces. In addition, it gives the minimum bore diameters of housing...
Advertisement