IEC 60335-2-27
Edition 4.1; Amendment 2 Household and similar electrical appliances – Safety – Part 2-27: Particular requirements for appliances for skin exposure to ultraviolet and infrared radiation
| Organization: | IEC |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Domestic safety): | 13.120 |
| ICS Code (Body care equipment): | 97.170 |
scope:
This clause of Part 1 is replaced by the following.
This International Standard deals with the safety of electrical appliances incorporating emitters for exposing the skin to ultraviolet or infrared radiation, for household and similar use, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.
Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used in tanning salons, beauty parlours and similar premises, are also within the scope of this standard.
As far as practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account
- the use of appliances by young children or infirm persons without supervision;
- playing with the appliance by young children.
NOTE 101 Attention is drawn to the fact that
- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;
- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities;
- IEC 60598-1 is applicable as far as is reasonable.
NOTE 102 This standard does not apply to
- appliances for medical purposes;
- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).
Document History