ISO 8278

Aerospace series - Hydraulic, pressure compensated, variable delivery pumps - General requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2016
Status: active
Page Count: 52
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This International Standard establishes the general requirements for pressure compensated, variable delivery hydraulic pumps, suitable for use in aircraft hydraulic systems at pressures up to 35 000 kPa (5 000 psi).

This International Standard is to be used in conjunction with detail specifications that is particular to each application.

Document History

ISO 8278
March 1, 2016
Aerospace series - Hydraulic, pressure compensated, variable delivery pumps - General requirements
This International Standard establishes the general requirements for pressure compensated, variable delivery hydraulic pumps, suitable for use in aircraft hydraulic systems at pressures up to 35 000...
January 1, 1986
Aerospace - Hydraulic, Pressure Compensated, Variable Delivery Pumps - General Requirements
A description is not available for this item.

References

Advertisement