ISO 18550

Fine ceramics (advanced ceramics, advanced technical ceramics) - Testing method for macro-heterogeneity in microstructure

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2016
Status: active
Page Count: 14
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies a test method for determining macro-heterogeneities within the microstructure of fine ceramics that are above a certain size within the volume of the material and affect materials mechanical strength properties. This method is limited to fine ceramics with a porosity of less than 10 vol% and that are transparent for visible light in the form of a thin specimen.

Document History

ISO 18550
March 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Testing method for macro-heterogeneity in microstructure
This International Standard specifies a test method for determining macro-heterogeneities within the microstructure of fine ceramics that are above a certain size within the volume of the material...

References

Advertisement