ANSI - INCITS/ISO/IEC 9798-2

Information technology - Security techniques - Entity authentication - Part 2: Mechanisms using symmetric encipherment algorithms

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2008
Status: active
Page Count: 22
scope:

This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no trusted third party is involved; two of these are mechanisms to unilaterally authenticate one entity to another, while the other two are mechanisms for mutual authentication of two entities. The remaining mechanisms require a trusted third party for the establishment of a common secret key, and realize mutual or unilateral entity authentication.

The mechanisms specified in this part of ISO/IEC 9798 use time variant parameters such as time stamps, sequence numbers, or random numbers to prevent valid authentication information from being accepted at a later time or more than once.

If no trusted third party is involved and a time stamp or sequence number is used, one pass is needed for unilateral authentication, while two passes are needed to achieve mutual authentication. If no trusted third party is involved and a challenge and response method employing random numbers is used, two passes are needed for unilateral authentication, while three passes are required to achieve mutual authentication. If a trusted third party is involved, any additional communication between an entity and the trusted third party requires two extra passes in the communication exchange.

Document History

January 1, 2019
Information technology - Security techniques - Entity authentication - Part 2: Mechanisms using symmetric encipherment algorithms
This document specifies entity authentication mechanisms using authenticated encryption algorithms. Four of the mechanisms provide entity authentication between two entities where no trusted third...
INCITS/ISO/IEC 9798-2
January 1, 2008
Information technology - Security techniques - Entity authentication - Part 2: Mechanisms using symmetric encipherment algorithms
This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no...
July 15, 1999
Information technology Security techniques Entity authentication Part 2: Mechanisms using symmetric encipherment algorithms
A description is not available for this item.

References

Advertisement