ANSI - INCITS/ISO/IEC 29141
Information technology - Biometrics - Tenprint capture using biometric application programming interface (BioAPI)
| Organization: | ANSI |
| Publication Date: | 1 January 2009 |
| Status: | active |
| Page Count: | 32 |
scope:
This International Standard specifies requirements for the use of ISO/IEC 19784-1, as amended by ISO/IEC 19784-1/Amd. 1 (BioAPI) for the purpose of performing a tenprint capture operation.
It specifies a BDB format that is used to interact with a BioAPI framework (and hence with BSPs) to support an application wishing to perform a tenprint capture.
It specifies a capture control block and a capture output block that conforming BSPs are required to support if they conform to this International Standard.
Document History