SNV - SN EN 16678

Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa

inactive
Organization: SNV
Publication Date: 1 January 2016
Status: inactive
Page Count: 45
ICS Code (Pressure regulators): 23.060.40

Document History

October 1, 2022
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
A description is not available for this item.
SN EN 16678
January 1, 2016
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa
A description is not available for this item.
Advertisement