FORD WSS-M98D33-A10

TUBING, POLYAMIDE COVER, PTFE INNER TUBE, CONDUCTIVE, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 20 January 2016
Status: active
Page Count: 5
scope:

These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent material. The cover is well adhered to a low fuel permeability and fuel/alcohol blend resistant inner tube such as conductive or non-conductive polytetrafluoroethylene (PTFE) or equivalent material. This construction is sufficiently flexible for ease of forming, assembly, and routing, and is resistant to kinking.

Document History

FORD WSS-M98D33-A10
January 20, 2016
TUBING, POLYAMIDE COVER, PTFE INNER TUBE, CONDUCTIVE, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent material. The...
December 5, 2002
TUBING, POLYAMIDE COVER, PTFE INNER TUBE, CONDUCTIVE, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent...

References

Advertisement