BSI - BS ISO 3209

Aerospace — Nuts, anchor, self-locking, floating, two lug, with counterbore, with MJ threads, classifications: 1 100 MPa (at ambient temperature)/235 °C, 1 100 MPa (at ambient temperature)/315 °C and 1 100 MPa (at ambient temperature)/425 °C — Dimensions

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2016
Status: active
Page Count: 14
ICS Code (Nuts): 49.030.30

Document History

BS ISO 3209
March 31, 2016
Aerospace — Nuts, anchor, self-locking, floating, two lug, with counterbore, with MJ threads, classifications: 1 100 MPa (at ambient temperature)/235 °C, 1 100 MPa (at ambient temperature)/315 °C and 1 100 MPa (at ambient temperature)/425 °C — Dimensions
A description is not available for this item.

References

Advertisement