NEMA - ANSI/NEMA WC 67

Uninsulated Conductors — Used in Electrical and Electronic Applications

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2015
Status: active
Page Count: 50
scope:

This standard covers the following uninsulated conductors:

a) Single end (solid) and stranded;

b) coated and uncoated copper;

c) coated copper alloy;

d) coated copper-clad steel;

e) aluminum conductors; and,

f) thermocouple extension conductors.

These conductors are used primarily in insulated wires for aerospace, electrical, electronic, and other high performance applications.

Both metric and English (inch/pound) conductors are included in this standard. Where alternative units are shown in parenthesis, English (inch/pound) units shall be normative

Document History

January 1, 2015
Uninsulated Conductors—Used in Electrical and Electronic Applications
This Standard covers the following uninsulated conductors: a. Single end (solid) and stranded; b. coated and uncoated copper; c. coated copper alloy; d. coated copper-clad steel; e. aluminum...
ANSI/NEMA WC 67
January 1, 2015
Uninsulated Conductors — Used in Electrical and Electronic Applications
This standard covers the following uninsulated conductors: a) Single end (solid) and stranded; b) coated and uncoated copper; c) coated copper alloy; d) coated copper-clad steel; e) aluminum...
January 1, 2012
Standard for Uninsulated Conductors Used in Electrical and Electronic Applications
This standard covers the following uninsulated conductors: • Single end (solid) and stranded; • coated and uncoated copper; • coated copper alloy; • coated copper-clad steel; • aluminum...
January 1, 2005
Standard for Uninsulated Conductors Used in Electrical and Electronic Applications
This standard covers the following uninsulated conductors: • single end (solid) and stranded • coated and uncoated copper • coated copper alloy • coated copper-clad steel • aluminum conductors •...
January 1, 1997
Standard for Uninsulated Conductors Used in Electrical and Electronic Applications
A description is not available for this item.

References

Advertisement