SN - NS-EN 4644-022:2015

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 022: Plug, size 2, with mounting holes, class A, C and E - Product standard

active, Most Current
Organization: SN
Publication Date: 1 February 2016
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

NS-EN 4644-022:2015
February 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 022: Plug, size 2, with mounting holes, class A, C and E - Product standard
A description is not available for this item.
Advertisement