DS/EN 50164-2/A1
Lightning protection components (LPC) - Part 2: Requirements for conductors and earth electrodes
| Organization: | DS |
| Publication Date: | 11 October 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Lightning protection): | 91.120.40 |
scope:
This European Standard specifies the requirements and tests for metallic connection components such as connectors, bonding and bridging components, expansion pieces as well as test joints for Lightning Protection Systems (LPS). NOTE: Lightning Protection Components (LPC) may also be suitable for use in hazardous conditions such as fire and explosive atmosphere. Regard should be taken of the extra requirements necessary for the components to be installed in such conditions.
Document History