SN - NS-EN 4644-024:2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 024: Receptacle size 2, class A, C and E - Product standard
active, Most Current
| Organization: | SN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
Document History
NS-EN 4644-024:2015
February 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 024: Receptacle size 2, class A, C and E - Product standard
A description is not available for this item.