CSA - CAN/CSA-B140.2.1-M90

Oil Burners; Atomizing-Type

inactive
Organization: CSA
Publication Date: 1 July 1990
Status: inactive
Page Count: 45
scope:

This Standard applies to oil burners of the atomizing-type, irrespective of size, firing rate, or grade* of fuel oil, that are designed primarily for installation in warm-air, hot-water, and steam-heating equipment.

*As classified in CSA Standard B140.0, General Requirements for Oil Burning Equipment.

The requirements given herein do not apply to complete oil-fired units, except where atomizing-type burners form a part of such units.

The requirements given herein may also be applied to atomizing-type oil burners intended for installation in ovens, heaters, ranges, special furnaces, and the like,

The requirements given herein also apply to certain components and accessories for atomizing-type oil burners, such as fuel units and combustion safety controls.

Document History

July 1, 2010
Atomizing-type oil burners
This Standard applies to oil burners of the atomizing type, irrespective of size, firing rate, or grade* of fuel oil, that are designed primarily for installation in warm-air, hot-water, and...
January 1, 2010
Atomizing-type oil burners
This Standard applies to oil burners of the atomizing type, irrespective of size, firing rate, or grade* of fuel oil, that are designed primarily for installation in warm-air, hot-water, and...
January 1, 2010
Atomizing-type oil burners
This Standard applies to oil burners of the atomizing type, irrespective of size, firing rate, or grade* of fuel oil, that are designed primarily for installation in warm-air, hot-water, and...
CAN/CSA-B140.2.1-M90
July 1, 1990
Oil Burners; Atomizing-Type
This Standard applies to oil burners of the atomizing-type, irrespective of size, firing rate, or grade* of fuel oil, that are designed primarily for installation in warm-air, hot-water, and...

References

Advertisement