CEN - EN ISO 17349

Petroleum and natural gas industries - Offshore platforms handling streams with high content of CO2 at high pressures

active, Most Current
Organization: CEN
Publication Date: 1 March 2016
Status: active
Page Count: 62
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
scope:

This International Standard contains provisions for design of topside facilities for offshore plants handling CO2-rich streams at high pressures; i.e. CO2 molar concentration above 10 %. The surface systems include usual offshore process unit operations, as shown in Figure 1.

This International Standard is applicable only to topside facilities of fixed and floating oil and gas production offshore units up to the last barrier, such as an ESDV. Subsea production systems and Cryogenic CO2 separation are not covered.

Document History

EN ISO 17349
March 1, 2016
Petroleum and natural gas industries - Offshore platforms handling streams with high content of CO2 at high pressures
This International Standard contains provisions for design of topside facilities for offshore plants handling CO2-rich streams at high pressures; i.e. CO2 molar concentration above 10 %. The surface...

References

Advertisement