NAVY - UFGS 23 50 52.00 10
CENTRAL HIGH TEMPERATURE WATER (HTW) GENERATING PLANT AND AUXILIARIES
active, Most Current
Buy Now
| Organization: | NAVY |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 100 |
scope:
NOTE:
This guide specification covers the requirements for high temperature water plants of capacities over 2,930 kW 10,000,000 Btuh, producing water at temperatures of 115 to 227 degrees C 240 to 440 degrees F at pressures up to 2.8 MPa 400 psig.
Document History
UFGS 23 50 52.00 10
February 1, 2016
CENTRAL HIGH TEMPERATURE WATER (HTW) GENERATING PLANT AND AUXILIARIES
NOTE:
This guide specification covers the requirements for high temperature water plants of capacities over 2,930 kW 10,000,000 Btuh, producing water at temperatures of 115 to 227 degrees C 240 to...