NAVY - UFGS 33 63 13.19

CONCRETE TRENCH HYDRONIC AND STEAM ENERGY DISTRIBUTION

active, Most Current
Buy Now
Organization: NAVY
Publication Date: 1 February 2016
Status: active
Page Count: 34
scope:

NOTE:

This guide specification covers the requirements for heat distribution systems of the concrete trench type for water systems from 66 to 232 degrees C 150 to 450 degrees F and steam systems up to 1.72 MPa 250 psig.

Adhere to UFC 1-300-02 Unified Facilities Guide Specifications (UFGS) Format Standard when editing this guide specification or preparing new project specification sections. Edit this guide specification for project specific requirements by adding, deleting, or revising text. For bracketed items, choose applicable items(s) or insert appropriate information.

Remove information and requirements not required in respective project, whether or not brackets are present.

Comments, suggestions and recommended changes for this guide specification are welcome and should be submitted as a Criteria Change Request (CCR).

Document History

UFGS 33 63 13.19
February 1, 2016
CONCRETE TRENCH HYDRONIC AND STEAM ENERGY DISTRIBUTION
NOTE: This guide specification covers the requirements for heat distribution systems of the concrete trench type for water systems from 66 to 232 degrees C 150 to 450 degrees F and steam systems up...

References

Advertisement