NAVY - UFGS 35 45 02.00 10

SUBMERSIBLE PUMP, AXIAL-FLOW AND MIXED-FLOW TYPE

active, Most Current
Buy Now
Organization: NAVY
Publication Date: 1 February 2016
Status: active
Page Count: 37
scope:

NOTE:

This guide specification covers the requirement for submersible axial-flow and mixed-flow pumps for a turbid water pumping station. This section was originally developed for USACE Civil Works projects.

Adhere to UFC 1-300-02 Unified Facilities Guide Specifications (UFGS) Format Standard when editing this guide specification or preparing new project specification sections. Edit this guide specification for project specific requirements by adding, deleting, or revising text. For bracketed items, choose applicable items(s) or insert appropriate information.

Remove information and requirements not required in respective project, whether or not brackets are present.

Comments, suggestions and recommended changes for this guide specification are welcome and should be submitted as a Criteria Change Request (CCR).

Document History

May 1, 2021
SUBMERSIBLE PUMP, AXIAL-FLOW AND MIXED-FLOW TYPE
A description is not available for this item.
UFGS 35 45 02.00 10
February 1, 2016
SUBMERSIBLE PUMP, AXIAL-FLOW AND MIXED-FLOW TYPE
NOTE: This guide specification covers the requirement for submersible axial-flow and mixed-flow pumps for a turbid water pumping station. This section was originally developed for USACE Civil Works...

References

Advertisement