CEN - EN ISO 4938
Steel and iron - Determination of nickel content - Gravimetric or titrimetric method
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This International Standard specifies a method for the determination of nickel in steel and iron by gravimetry or titrimetry.
The method is applicable to nickel contents from 1 % to 30 % (mass fraction).
Document History
EN ISO 4938
March 1, 2016
Steel and iron - Determination of nickel content - Gravimetric or titrimetric method
This International Standard specifies a method for the determination of nickel in steel and iron by gravimetry or titrimetry.
The method is applicable to nickel contents from 1 % to 30 % (mass...