ISO 16893

Wood-based panels - Particleboard

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2016
Status: active
Page Count: 24
ICS Code (Fibre and particle boards): 79.060.20
scope:

This International Standard specifies a classification matrix and the related mandatory tests and thickness ranges to be applied to wood-based particleboard for general purposes, furniture, loadbearing applications and heavy-duty load-bearing applications. It then provides the manufacturing property requirements for these types of uncoated particleboard.

The values listed in this International Standard relate to product properties used to classify particleboards into one of four grades (P-GP, P-FN, P-LB or P-HLB, see Clause 3), for use in three service conditions (REG, MR1 and MR2). The values are not characteristic values to be used for design purposes.

 

Document History

ISO 16893
January 15, 2016
Wood-based panels - Particleboard
This International Standard specifies a classification matrix and the related mandatory tests and thickness ranges to be applied to wood-based particleboard for general purposes, furniture,...
January 15, 2016
Wood-based panels - Particleboard
A description is not available for this item.

References

Advertisement