CENELEC - CLC/TR 50656
SPD application in conjunction with Class II equipment
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
In addition to CLC/TS 61643-12, this Technical Report describes the principle of erecting SPDs to be connected to 50 Hz a.c. power circuits, rated up to 1 000 V r.m.s. in conjunction with Class II equipments.
In addition to EN 61643-11, this Technical Report gives specific guidance for SPDs intended to be installed in class II equipments.
Document History
CLC/TR 50656
March 1, 2016
SPD application in conjunction with Class II equipment
In addition to CLC/TS 61643-12, this Technical Report describes the principle of erecting SPDs to be connected to 50 Hz a.c. power circuits, rated up to 1 000 V r.m.s. in conjunction with Class II...