ISO 13165-3

Water quality - Radium-226 - Part 3: Test method using coprecipitation and gamma-spectrometry

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2016
Status: active
Page Count: 22
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation measurements): 17.240
scope:

-This part of ISO 13165 specifies the determination of radium-226 (226Ra) activity concentration in all types of water by coprecipitation followed by gamma-spectrometry (see ISO 18589‑3).

The method described is suitable for determination of soluble 226Ra activity concentrations greater than 0,02 Bq l−1 using a sample volume of 1 l to 100 l of any water type.

For water samples smaller than a volume of 1 l, direct gamma-spectrometry can be performed following ISO 10703 with a higher detection limit.

NOTE This test method also allows other isotopes of radium, 223Ra, 224Ra, and 228Ra, to be determined.

Document History

March 16, 2023
Water quality — Radium-226 — Part 3: Test method using coprecipitation and gammas-pectrometry
This part of ISO 13165 specifies the determination of radium-226 (226Ra) activity concentration in all types of water by coprecipitation followed by gamma-spectrometry (see ISO 18589-3[7]). The...
ISO 13165-3
March 1, 2016
Water quality - Radium-226 - Part 3: Test method using coprecipitation and gamma-spectrometry
-This part of ISO 13165 specifies the determination of radium-226 (226Ra) activity concentration in all types of water by coprecipitation followed by gamma-spectrometry (see ISO 18589‑3). The method...

References

Advertisement